Panasonic Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic EXC-ELDR25C

Description
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:7.7mm; Product Width:2.45mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:7.7mm; Product Width:2.45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic - 55T6187 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic
55T6187
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic 55T6187
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:7.7mm; Product Width:2.45mm RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:7.7mm; Product Width:2.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 55T6187
Product Name Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic
Impedance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF Ferrite Chip Inductors - 0603AF-103 0603AF-103XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0400ANTR-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details