Panasonic Lc Filter, Emi/rfi, 50V, Smd, Full Reel; Filter Type Panasonic EXC-CET222U

Description
LC FILTER, EMI/RFI, 50V, SMD, FULL REEL; Filter Type:EMI, RFI; No. of Pins:-; Cutoff Frequency:-; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Current Rating:2A; Resistance:0.05ohm; Voltage Rating VDC:50V RoHS Compliant: Yes
Datasheet
Description
LC FILTER, EMI/RFI, 50V, SMD, FULL REEL; Filter Type:EMI, RFI; No. of Pins:-; Cutoff Frequency:-; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Current Rating:2A; Resistance:0.05ohm; Voltage Rating VDC:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Filter, Emi/rfi, 50V, Smd, Full Reel; Filter Type Panasonic - 54W2583 - Newark, An Avnet Company
Chicago, IL, United States
Lc Filter, Emi/rfi, 50V, Smd, Full Reel; Filter Type Panasonic
54W2583
Lc Filter, Emi/rfi, 50V, Smd, Full Reel; Filter Type Panasonic 54W2583
LC FILTER, EMI/RFI, 50V, SMD, FULL REEL; Filter Type:EMI, RFI; No. of Pins:-; Cutoff Frequency:-; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Current Rating:2A; Resistance:0.05ohm; Voltage Rating VDC:50V RoHS Compliant: Yes

LC FILTER, EMI/RFI, 50V, SMD, FULL REEL; Filter Type:EMI, RFI; No. of Pins:-; Cutoff Frequency:-; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Current Rating:2A; Resistance:0.05ohm; Voltage Rating VDC:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54W2583
Product Name Lc Filter, Emi/rfi, 50V, Smd, Full Reel; Filter Type Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers