Panasonic SMD 1nF 50V 2A EMI RFI Filter EXC-CET102U

Description
EMI Filter, 1nF, 50V, 2A, 1807 SMD Product overview: EXC-CET102U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI Filter, 1nF, 50V, 2A, 1807 SMD Product overview: EXC-CET102U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1nF 50V 2A EMI RFI Filter - 835-EXC-CET102U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1nF 50V 2A EMI RFI Filter
835-EXC-CET102U
SMD 1nF 50V 2A EMI RFI Filter 835-EXC-CET102U
EMI Filter, 1nF, 50V, 2A, 1807 SMD Product overview: EXC-CET102U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET102U can be used for catalog matching and distributor lookup.

EMI Filter, 1nF, 50V, 2A, 1807 SMD Product overview: EXC-CET102U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1nF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET102U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-EXC-CET102U
Product Name SMD 1nF 50V 2A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - ML6416CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
SMD 869MHz 894MHz 50Ohm EMI RFI Filter - 844-LP0805A0881ASTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Standards and Certifications RoHS
View Details