Panasonic SMD 50mA Inductor and Choke EXC-3BB102H

Description
Ferrite Bead 1kR 50mA 0603 SMD Product overview: EXC-3BB102H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BB102H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Bead 1kR 50mA 0603 SMD Product overview: EXC-3BB102H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BB102H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50mA Inductor and Choke - 841-EXC-3BB102H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mA Inductor and Choke
841-EXC-3BB102H
SMD 50mA Inductor and Choke 841-EXC-3BB102H
Ferrite Bead 1kR 50mA 0603 SMD Product overview: EXC-3BB102H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BB102H can be used for catalog matching and distributor lookup.

Ferrite Bead 1kR 50mA 0603 SMD Product overview: EXC-3BB102H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BB102H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1Ohm, 50Ma, 0603; Ferrite Case Style Panasonic - 25M9351 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Ohm, 50Ma, 0603; Ferrite Case Style Panasonic
25M9351
Ferrite Bead, 1Ohm, 50Ma, 0603; Ferrite Case Style Panasonic 25M9351
FERRITE BEAD, 1OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:50mA; Product Range:-; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 1OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:50mA; Product Range:-; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-EXC-3BB102H 25M9351
Product Name SMD 50mA Inductor and Choke Ferrite Bead, 1Ohm, 50Ma, 0603; Ferrite Case Style Panasonic
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers