Panasonic Filters - Common Mode Chokes EXC-34CG900U

Description
Win Source Part Number: 958288-EXC-34CG900U Category: Filters>Common Mode Chokes Series: EXC34 Package: Tape & Reel Voltage Rating - DC: 5V Current Rating (Max): 100mA Standard Package: 5,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 3Ohm Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): EXC-24CH900U; EXC-X4CE900U; DLP0NSN670HL2L; MCZ1210CH900L2T; MCZ1210AH900L2TEXC34 CG900U; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC34CG900U,P19435TR ,P19435CT,P19435DKR Base Product Number: EXC-34
Request a Quote Datasheet
Description
Win Source Part Number: 958288-EXC-34CG900U Category: Filters>Common Mode Chokes Series: EXC34 Package: Tape & Reel Voltage Rating - DC: 5V Current Rating (Max): 100mA Standard Package: 5,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 3Ohm Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): EXC-24CH900U; EXC-X4CE900U; DLP0NSN670HL2L; MCZ1210CH900L2T; MCZ1210AH900L2TEXC34 CG900U; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC34CG900U,P19435TR ,P19435CT,P19435DKR Base Product Number: EXC-34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
958288-EXC-34CG900U
Filters - Common Mode Chokes 958288-EXC-34CG900U
Win Source Part Number: 958288-EXC-34CG900U Category: Filters>Common Mode Chokes Series: EXC34 Package: Tape & Reel Voltage Rating - DC: 5V Current Rating (Max): 100mA Standard Package: 5,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz DC Resistance (DCR) (Max): 3Ohm Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): EXC-24CH900U; EXC-X4CE900U; DLP0NSN670HL2L; MCZ1210CH900L2T; MCZ1210AH900L2TEXC34 CG900U; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC34CG900U,P19435TR ,P19435CT,P19435DKR Base Product Number: EXC-34

Win Source Part Number: 958288-EXC-34CG900U
Category: Filters>Common Mode Chokes
Series: EXC34
Package: Tape & Reel
Voltage Rating - DC: 5V
Current Rating (Max): 100mA
Standard Package: 5,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 3Ohm
Package / Case: 0805 (2012 Metric), 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): EXC-24CH900U; EXC-X4CE900U; DLP0NSN670HL2L; MCZ1210CH900L2T; MCZ1210AH900L2TEXC34CG900U;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Panasonic Electronic Components
Other Names: EXC34CG900U,P19435TR,P19435CT,P19435DKR
Base Product Number: EXC-34

Buy Now Datasheet
SMD 100MA 90 OHM Inductor and Choke - 839-EXC-34CG900U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 90 OHM Inductor and Choke
839-EXC-34CG900U
SMD 100MA 90 OHM Inductor and Choke 839-EXC-34CG900U
CMC 100MA 2LN 90 OHM SMD Product overview: EXC-34CG900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-34CG900U can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 90 OHM SMD Product overview: EXC-34CG900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-34CG900U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 958288-EXC-34CG900U 839-EXC-34CG900U
Product Name Filters - Common Mode Chokes SMD 100MA 90 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
DCR 3 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers