Panasonic Common Mode Chokes - EXC-34CE900U EXC-34CE900U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037286-EXC-34CE900U Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 250mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohm @ 100MHz DC Resistance (DCR) (Max): 800 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037286-EXC-34CE900U Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 250mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohm @ 100MHz DC Resistance (DCR) (Max): 800 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - EXC-34CE900U
1037286-EXC-34CE900U
Common Mode Chokes - EXC-34CE900U 1037286-EXC-34CE900U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037286-EXC-34CE900U Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 250mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohm @ 100MHz DC Resistance (DCR) (Max): 800 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037286-EXC-34CE900U
Packaging: Reel - TR
Voltage Rating - DC: 5V
Current Rating (Max): 250mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohm @ 100MHz
DC Resistance (DCR) (Max): 800 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 250MA 90 OHM Inductor and Choke - 839-EXC-34CE900U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 90 OHM Inductor and Choke
839-EXC-34CE900U
SMD 250MA 90 OHM Inductor and Choke 839-EXC-34CE900U
CMC 250MA 2LN 90 OHM SMD Product overview: EXC-34CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-34CE900U can be used for catalog matching and distributor lookup.

CMC 250MA 2LN 90 OHM SMD Product overview: EXC-34CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-34CE900U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1037286-EXC-34CE900U 839-EXC-34CE900U
Product Name Common Mode Chokes - EXC-34CE900U SMD 250MA 90 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
DCR 0.8000 ohms
Rated DC Current 250 milliamps
Impedance 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data