FILTER, COMMON MODE, 67R, 0.25A, SMD; DC Current Rating:250mA; Inductance:-; Product Range:EXC34CE Series; Impedance:67ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 80Y2989 |
| Product Name | Filter, Common Mode, 67R, 0.25A, Smd; Dc Current Rating Panasonic |
| Standards and Certifications | RoHS |