CMC 250MA 2LN 67 OHM SMD Product overview: EXC-34CE670U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-34CE670U can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 871331-EXC-34CE670U
Series: EXC34
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 250mA DCR 800mOhm
Package: 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: P19434TR, P19434CT, P19434DKR, EXC34CE670U
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-EXC-34CE670U | 871331-EXC-34CE670U |
| Product Name | SMD 250MA 67 OHM Inductor and Choke | Common Mode Chokes - EXC-34CE670U |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Data Line/Signal Line | |
| Core Material | Ferrite | |
| Inductance Tolerance | 25 (+/- %) |