Panasonic Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic EXC-24CS350U

Description
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC24CS Series; Impedance:35ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC24CS Series; Impedance:35ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2986 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2986
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2986
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC24CS Series; Impedance:35ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC24CS Series; Impedance:35ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2986
Product Name Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
3-Phase Filters - 1-1609967-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details