Panasonic Filters - Common Mode Chokes EXC-24CS350U

Description
Win Source Part Number: 1058117-EXC-24CS350U Category: Filters>Common Mode Chokes Series: EXC24 Features: ESD Package: Tape & Reel Voltage Rating - DC: 5V Current Rating (Max): 100mA Standard Package: 5,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 35 Ohms @ 100 MHz DC Resistance (DCR) (Max): 2Ohm Package / Case: 0503 (1308 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Alternative Parts (Cross-Reference): EXC-14CG350U; EXC-14CT500U; EXC-14CH350U; MCZ0806AH350L2TA0G; MCZ0806AH220L2TA0GEX C24CS350U; EXC24CS350U.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC24CS350U,P19423CT ,P19423DKR,P19423TR Base Product Number: EXC-24
Request a Quote Datasheet
Description
Win Source Part Number: 1058117-EXC-24CS350U Category: Filters>Common Mode Chokes Series: EXC24 Features: ESD Package: Tape & Reel Voltage Rating - DC: 5V Current Rating (Max): 100mA Standard Package: 5,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 35 Ohms @ 100 MHz DC Resistance (DCR) (Max): 2Ohm Package / Case: 0503 (1308 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Alternative Parts (Cross-Reference): EXC-14CG350U; EXC-14CT500U; EXC-14CH350U; MCZ0806AH350L2TA0G; MCZ0806AH220L2TA0GEX C24CS350U; EXC24CS350U.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC24CS350U,P19423CT ,P19423DKR,P19423TR Base Product Number: EXC-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1058117-EXC-24CS350U
Filters - Common Mode Chokes 1058117-EXC-24CS350U
Win Source Part Number: 1058117-EXC-24CS350U Category: Filters>Common Mode Chokes Series: EXC24 Features: ESD Package: Tape & Reel Voltage Rating - DC: 5V Current Rating (Max): 100mA Standard Package: 5,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 35 Ohms @ 100 MHz DC Resistance (DCR) (Max): 2Ohm Package / Case: 0503 (1308 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Alternative Parts (Cross-Reference): EXC-14CG350U; EXC-14CT500U; EXC-14CH350U; MCZ0806AH350L2TA0G; MCZ0806AH220L2TA0GEX C24CS350U; EXC24CS350U.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC24CS350U,P19423CT ,P19423DKR,P19423TR Base Product Number: EXC-24

Win Source Part Number: 1058117-EXC-24CS350U
Category: Filters>Common Mode Chokes
Series: EXC24
Features: ESD
Package: Tape & Reel
Voltage Rating - DC: 5V
Current Rating (Max): 100mA
Standard Package: 5,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 2
Impedance @ Frequency: 35 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 2Ohm
Package / Case: 0503 (1308 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm)
Alternative Parts (Cross-Reference): EXC-14CG350U; EXC-14CT500U; EXC-14CH350U; MCZ0806AH350L2TA0G; MCZ0806AH220L2TA0GEXC24CS350U; EXC24CS350U.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Panasonic Electronic Components
Other Names: EXC24CS350U,P19423CT,P19423DKR,P19423TR
Base Product Number: EXC-24

Buy Now Datasheet
SMD 100MA 35 OHM Inductor and Choke - 839-EXC-24CS350U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 35 OHM Inductor and Choke
839-EXC-24CS350U
SMD 100MA 35 OHM Inductor and Choke 839-EXC-24CS350U
CMC 100MA 2LN 35 OHM SMD ESD Product overview: EXC-24CS350U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-24CS350U can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 35 OHM SMD ESD Product overview: EXC-24CS350U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-24CS350U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1058117-EXC-24CS350U 839-EXC-24CS350U
Product Name Filters - Common Mode Chokes SMD 100MA 35 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
DCR 2 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details