Panasonic Filter, 2 Mode, 0.9Ohm, 200Ma, 0504, Surface Mount-Smd; Dc Current Rating Panasonic EXC-24CN601X

Description
FILTER, 2 MODE, 0.9OHM, 200mA, 0504, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC24CN Series; Impedance:600ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, 2 MODE, 0.9OHM, 200mA, 0504, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC24CN Series; Impedance:600ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 2 Mode, 0.9Ohm, 200Ma, 0504, Surface Mount-Smd; Dc Current Rating Panasonic - 52W5092 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2 Mode, 0.9Ohm, 200Ma, 0504, Surface Mount-Smd; Dc Current Rating Panasonic
52W5092
Filter, 2 Mode, 0.9Ohm, 200Ma, 0504, Surface Mount-Smd; Dc Current Rating Panasonic 52W5092
FILTER, 2 MODE, 0.9OHM, 200mA, 0504, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC24CN Series; Impedance:600ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

FILTER, 2 MODE, 0.9OHM, 200mA, 0504, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC24CN Series; Impedance:600ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52W5092
Product Name Filter, 2 Mode, 0.9Ohm, 200Ma, 0504, Surface Mount-Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609968-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details