Panasonic Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic EXC-18CS900U

Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:90ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:90ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2983 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2983
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2983
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:90ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:90ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2983
Product Name Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
3-Phase Filters - 1-1609966-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers