Panasonic Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic EXC-18CS350U

Description
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:35ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:35ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2982 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2982
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2982
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:35ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC18CS Series; Impedance:35ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2982
Product Name Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details