Win Source Part Number: 1141328-EXC-16CT350U
Category: Filters>Ferrite Beads and Chips
Series: EXC16CT
Package: Tape & Reel
Current Rating (Max): 100mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.018" (0.45mm)
Impedance @ Frequency: 35 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 4Ohm
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.035" L x 0.027" W (0.90mm x 0.68mm)
Alternative Parts (Cross-Reference): EXC16CT350U;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Panasonic Electronic Components
Other Names: P123449TR,P123449CT,
Base Product Number: EXC-16
FERRITE BEAD 35 OHM 6SMD Product overview: EXC-16CT350U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 35 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-16CT350U can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1141328-EXC-16CT350U | 841-EXC-16CT350U |
| Product Name | Filters - Ferrite Beads and Chips | 35 OHM Inductor and Choke |
| Core Material | Ferrite | |
| DCR | 4 ohms | |
| Rated DC Current | 100 milliamps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Impedance | 35 ohms | 35 ohms |