Panasonic SMD 100MA 28 OHM Inductor and Choke EXC-14CX280U

Description
CMC 100MA 2LN 28 OHM SMD Product overview: EXC-14CX280U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 28 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CX280U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100MA 2LN 28 OHM SMD Product overview: EXC-14CX280U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 28 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CX280U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 28 OHM Inductor and Choke - 839-EXC-14CX280U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 28 OHM Inductor and Choke
839-EXC-14CX280U
SMD 100MA 28 OHM Inductor and Choke 839-EXC-14CX280U
CMC 100MA 2LN 28 OHM SMD Product overview: EXC-14CX280U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 28 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CX280U can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 28 OHM SMD Product overview: EXC-14CX280U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 28 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CX280U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1058118-EXC-14CX280U
Filters - Common Mode Chokes 1058118-EXC-14CX280U
Win Source Part Number: 1058118-EXC-14CX280U Category: Filters>Common Mode Chokes Series: EXC14 Package: Tape & Reel (TR) Voltage Rating - DC: 5V Current Rating (Max): 100mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 2 Impedance @ Frequency: 28 Ohms @ 100 MHz DC Resistance (DCR) (Max): 3Ohm Package / Case: 0302 (0806 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) Alternative Parts (Cross-Reference): EXC-14CX280UEXC14CX2 80U; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC14CX280U Base Product Number: EXC-14

Win Source Part Number: 1058118-EXC-14CX280U
Category: Filters>Common Mode Chokes
Series: EXC14
Package: Tape & Reel (TR)
Voltage Rating - DC: 5V
Current Rating (Max): 100mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 2
Impedance @ Frequency: 28 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 3Ohm
Package / Case: 0302 (0806 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm)
Alternative Parts (Cross-Reference): EXC-14CX280UEXC14CX280U;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Panasonic Electronic Components
Other Names: EXC14CX280U
Base Product Number: EXC-14

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-EXC-14CX280U 1058118-EXC-14CX280U
Product Name SMD 100MA 28 OHM Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Tolerance 25 (+/- %)
Impedance 28 ohms 28 ohms
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details