Panasonic Resistor,ccav Array,0402X4, 47R 5% Rohs Compliant Panasonic EXBN8V470JX

Description
RESISTOR,CCAV ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CCAV ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,ccav Array,0402X4, 47R 5% Rohs Compliant Panasonic - 63W1966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ccav Array,0402X4, 47R 5% Rohs Compliant Panasonic
63W1966
Resistor,ccav Array,0402X4, 47R 5% Rohs Compliant Panasonic 63W1966
RESISTOR,CCAV ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES

RESISTOR,CCAV ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Isolated, 47R, 5%, 50V; Resistance Panasonic - 12AC1253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated, 47R, 5%, 50V; Resistance Panasonic
12AC1253
Resistor, Isolated, 47R, 5%, 50V; Resistance Panasonic 12AC1253
RESISTOR, ISOLATED, 47R, 5%, 50V; Resistance:47ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

RESISTOR, ISOLATED, 47R, 5%, 50V; Resistance:47ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1966 12AC1253
Product Name Resistor,ccav Array,0402X4, 47R 5% Rohs Compliant Panasonic Resistor, Isolated, 47R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details