Panasonic Resistor, Aec-Q200, Iso, 330R, 5%, 50V; Resistance Panasonic EXB38V331JV

Description
RESISTOR, AEC-Q200, ISO, 330R, 5%, 50V; Resistance:330ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Description
RESISTOR, AEC-Q200, ISO, 330R, 5%, 50V; Resistance:330ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 330R, 5%, 50V; Resistance Panasonic - 12AC1283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 330R, 5%, 50V; Resistance Panasonic
12AC1283
Resistor, Aec-Q200, Iso, 330R, 5%, 50V; Resistance Panasonic 12AC1283
RESISTOR, AEC-Q200, ISO, 330R, 5%, 50V; Resistance:330ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 330R, 5%, 50V; Resistance:330ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1283
Product Name Resistor, Aec-Q200, Iso, 330R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details