Panasonic Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic EXB38V330JV

Description
RESISTOR, AEC-Q200, ISO, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic - 12AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic
12AC1282
Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic 12AC1282
RESISTOR, AEC-Q200, ISO, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,cvex Array,0603X4, 33R 5% Rohs Compliant Panasonic - 63W2054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 33R 5% Rohs Compliant Panasonic
63W2054
Resistor,cvex Array,0603X4, 33R 5% Rohs Compliant Panasonic 63W2054
RESISTOR,CVEX ARRAY,0603X4, 33R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0603X4, 33R 5% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1282 63W2054
Product Name Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic Resistor,cvex Array,0603X4, 33R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 33 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details