Panasonic Resistor,cvex Array,0603X4, 22R 5% Rohs Compliant Panasonic EXB38V220JV

Description
RESISTOR,CVEX ARRAY,0603X4, 22R 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0603X4, 22R 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0603X4, 22R 5% Rohs Compliant Panasonic - 63W2049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 22R 5% Rohs Compliant Panasonic
63W2049
Resistor,cvex Array,0603X4, 22R 5% Rohs Compliant Panasonic 63W2049
RESISTOR,CVEX ARRAY,0603X4, 22R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0603X4, 22R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic - 12AC1280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic
12AC1280
Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic 12AC1280
RESISTOR, AEC-Q200, ISO, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2049 12AC1280
Product Name Resistor,cvex Array,0603X4, 22R 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers