Panasonic Resistor, Aec-Q200, Iso, 150R, 5%, 50V; Resistance Panasonic EXB38V151JV

Description
RESISTOR, AEC-Q200, ISO, 150R, 5%, 50V; Resistance:150ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 150R, 5%, 50V; Resistance:150ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 150R, 5%, 50V; Resistance Panasonic - 12AC1279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 150R, 5%, 50V; Resistance Panasonic
12AC1279
Resistor, Aec-Q200, Iso, 150R, 5%, 50V; Resistance Panasonic 12AC1279
RESISTOR, AEC-Q200, ISO, 150R, 5%, 50V; Resistance:150ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 150R, 5%, 50V; Resistance:150ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,cvex Array,0603X4, 150R 5% Rohs Compliant Panasonic - 63W2046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 150R 5% Rohs Compliant Panasonic
63W2046
Resistor,cvex Array,0603X4, 150R 5% Rohs Compliant Panasonic 63W2046
RESISTOR,CVEX ARRAY,0603X4, 150R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0603X4, 150R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1279 63W2046
Product Name Resistor, Aec-Q200, Iso, 150R, 5%, 50V; Resistance Panasonic Resistor,cvex Array,0603X4, 150R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 150 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details