Panasonic Resistor,cvex Array,0402X8, 0R; Resistance Panasonic EXB2HVR000V

Description
RESISTOR,CVEX ARRAY,0402X8, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X8, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X8, 0R; Resistance Panasonic - 63W1995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X8, 0R; Resistance Panasonic
63W1995
Resistor,cvex Array,0402X8, 0R; Resistance Panasonic 63W1995
RESISTOR,CVEX ARRAY,0402X8, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

RESISTOR,CVEX ARRAY,0402X8, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1995
Product Name Resistor,cvex Array,0402X8, 0R; Resistance Panasonic
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 0402
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details