Panasonic Resistor,cvex Array,0402X8, 470R 5% Rohs Compliant Panasonic EXB2HV471JV

Description
RESISTOR,CVEX ARRAY,0402X8, 470R 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X8, 470R 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X8, 470R 5% Rohs Compliant Panasonic - 63W2009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X8, 470R 5% Rohs Compliant Panasonic
63W2009
Resistor,cvex Array,0402X8, 470R 5% Rohs Compliant Panasonic 63W2009
RESISTOR,CVEX ARRAY,0402X8, 470R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X8, 470R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 470R, 5%, 25V; Resistance Panasonic - 12AC1261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 470R, 5%, 25V; Resistance Panasonic
12AC1261
Resistor, Aec-Q200, Iso, 470R, 5%, 25V; Resistance Panasonic 12AC1261
RESISTOR, AEC-Q200, ISO, 470R, 5%, 25V; Resistance:470ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 470R, 5%, 25V; Resistance:470ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2009 12AC1261
Product Name Resistor,cvex Array,0402X8, 470R 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 470R, 5%, 25V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details