Panasonic Resistors >> Resistor Networks & Arrays EXB2HV330JV

Description
8 ±5% 33Ω 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS
Datasheet
Description
8 ±5% 33Ω 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - EXB2HV330JV - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
EXB2HV330JV
Resistors >> Resistor Networks & Arrays EXB2HV330JV
8 ±5% 33Ω 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS

8 ±5% 33Ω 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor,cvex Array,0402X8, 33R 5% Rohs Compliant Panasonic - 63W2005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X8, 33R 5% Rohs Compliant Panasonic
63W2005
Resistor,cvex Array,0402X8, 33R 5% Rohs Compliant Panasonic 63W2005
RESISTOR,CVEX ARRAY,0402X8, 33R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X8, 33R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 33R, 5%, 25V; Resistance Panasonic - 12AC1260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 33R, 5%, 25V; Resistance Panasonic
12AC1260
Resistor, Aec-Q200, Iso, 33R, 5%, 25V; Resistance Panasonic 12AC1260
RESISTOR, AEC-Q200, ISO, 33R, 5%, 25V; Resistance:33ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 33R, 5%, 25V; Resistance:33ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number EXB2HV330JV 63W2005 12AC1260
Product Name Resistors >> Resistor Networks & Arrays Resistor,cvex Array,0402X8, 33R 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 33R, 5%, 25V; Resistance Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers