Panasonic Resistor, Aec-Q200, Iso, 39R, 5%, 50V; Resistance Panasonic EXB28V390JX

Description
RESISTOR, AEC-Q200, ISO, 39R, 5%, 50V; Resistance:39ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 39R, 5%, 50V; Resistance:39ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 39R, 5%, 50V; Resistance Panasonic - 12AC1271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 39R, 5%, 50V; Resistance Panasonic
12AC1271
Resistor, Aec-Q200, Iso, 39R, 5%, 50V; Resistance Panasonic 12AC1271
RESISTOR, AEC-Q200, ISO, 39R, 5%, 50V; Resistance:39ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 39R, 5%, 50V; Resistance:39ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,cvex Array,0402X4, 39R 5% Rohs Compliant Panasonic - 63W2029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 39R 5% Rohs Compliant Panasonic
63W2029
Resistor,cvex Array,0402X4, 39R 5% Rohs Compliant Panasonic 63W2029
RESISTOR,CVEX ARRAY,0402X4, 39R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 39R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1271 63W2029
Product Name Resistor, Aec-Q200, Iso, 39R, 5%, 50V; Resistance Panasonic Resistor,cvex Array,0402X4, 39R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 39 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers