Panasonic Resistor Networks, Arrays - EXB28V300JX EXB28V300JX

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103677-EXB28V300JX Packaging: Cut Tape Termination: Convex Voltage Rating: 50 V Number of Contacts: 8 Length: 2 mm Contact Plating: Tin Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Number of Elements: 4 Height: 457.2 µm Resistance: 30 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5 mW Terminal Pitch: 500 µm Width: 990.6 µm Categories: Resistor Networks,Arrays Case / Package: 1005 Case / Package: 0804 Alternative Parts (Cross-Reference): YC124-JR-0730RL; MNR14ERAPJ300; MNR04MRAPJ300; YC164-JR-0730RL; 741X083300JP; EXB-28V270JXEXB-28V3 00JX; EXB-28V300JX.; EXB28V300JX.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103677-EXB28V300JX Packaging: Cut Tape Termination: Convex Voltage Rating: 50 V Number of Contacts: 8 Length: 2 mm Contact Plating: Tin Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Number of Elements: 4 Height: 457.2 µm Resistance: 30 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5 mW Terminal Pitch: 500 µm Width: 990.6 µm Categories: Resistor Networks,Arrays Case / Package: 1005 Case / Package: 0804 Alternative Parts (Cross-Reference): YC124-JR-0730RL; MNR14ERAPJ300; MNR04MRAPJ300; YC164-JR-0730RL; 741X083300JP; EXB-28V270JXEXB-28V3 00JX; EXB-28V300JX.; EXB28V300JX.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - EXB28V300JX - 1103677-EXB28V300JX - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB28V300JX
1103677-EXB28V300JX
Resistor Networks, Arrays - EXB28V300JX 1103677-EXB28V300JX
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103677-EXB28V300JX Packaging: Cut Tape Termination: Convex Voltage Rating: 50 V Number of Contacts: 8 Length: 2 mm Contact Plating: Tin Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Number of Elements: 4 Height: 457.2 µm Resistance: 30 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5 mW Terminal Pitch: 500 µm Width: 990.6 µm Categories: Resistor Networks,Arrays Case / Package: 1005 Case / Package: 0804 Alternative Parts (Cross-Reference): YC124-JR-0730RL; MNR14ERAPJ300; MNR04MRAPJ300; YC164-JR-0730RL; 741X083300JP; EXB-28V270JXEXB-28V3 00JX; EXB-28V300JX.; EXB28V300JX.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103677-EXB28V300JX
Packaging: Cut Tape
Termination: Convex
Voltage Rating: 50 V
Number of Contacts: 8
Length: 2 mm
Contact Plating: Tin
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Number of Elements: 4
Height: 457.2 µm
Resistance: 30 Ω
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5 mW
Terminal Pitch: 500 µm
Width: 990.6 µm
Categories: Resistor Networks,Arrays
Case / Package: 1005
Case / Package: 0804
Alternative Parts (Cross-Reference): YC124-JR-0730RL; MNR14ERAPJ300; MNR04MRAPJ300; YC164-JR-0730RL; 741X083300JP; EXB-28V270JXEXB-28V300JX; EXB-28V300JX.; EXB28V300JX.;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
Automotive SMD 30 Ohm Resistor - 50-EXB28V300JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 30 Ohm Resistor
50-EXB28V300JX
Automotive SMD 30 Ohm Resistor 50-EXB28V300JX
Res Thick Film Array 30 Ohm 5% ±200ppm/C ISOL 8-Pin 0804(4 X 0402) Convex SMD Automotive T/R Product overview: EXB28V300JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 30 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 30 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB28V300JX can be used for catalog matching and distributor lookup.

Res Thick Film Array 30 Ohm 5% ±200ppm/C ISOL 8-Pin 0804(4 X 0402) Convex SMD Automotive T/R Product overview: EXB28V300JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 30 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 30 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB28V300JX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1103677-EXB28V300JX 50-EXB28V300JX
Product Name Resistor Networks, Arrays - EXB28V300JX Automotive SMD 30 Ohm Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details