Panasonic Resistor,cvex Array,0402X4, 2K2 5% Rohs Compliant Panasonic EXB28V222JX

Description
RESISTOR,CVEX ARRAY,0402X4, 2K2 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X4, 2K2 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X4, 2K2 5% Rohs Compliant Panasonic - 63W2023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 2K2 5% Rohs Compliant Panasonic
63W2023
Resistor,cvex Array,0402X4, 2K2 5% Rohs Compliant Panasonic 63W2023
RESISTOR,CVEX ARRAY,0402X4, 2K2 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 2K2 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 2K2, 5%, 50V; Resistance Panasonic - 12AC1268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 2K2, 5%, 50V; Resistance Panasonic
12AC1268
Resistor, Aec-Q200, Iso, 2K2, 5%, 50V; Resistance Panasonic 12AC1268
RESISTOR, AEC-Q200, ISO, 2K2, 5%, 50V; Resistance:2.2kohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 2K2, 5%, 50V; Resistance:2.2kohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2023 12AC1268
Product Name Resistor,cvex Array,0402X4, 2K2 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 2K2, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details