Panasonic Resistor,cvex Array,0402X4, 22R 5% Rohs Compliant Panasonic EXB28V220JX

Description
RESISTOR,CVEX ARRAY,0402X4, 22R 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X4, 22R 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X4, 22R 5% Rohs Compliant Panasonic - 63W2022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 22R 5% Rohs Compliant Panasonic
63W2022
Resistor,cvex Array,0402X4, 22R 5% Rohs Compliant Panasonic 63W2022
RESISTOR,CVEX ARRAY,0402X4, 22R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 22R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic - 12AC1267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic
12AC1267
Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic 12AC1267
RESISTOR, AEC-Q200, ISO, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2022 12AC1267
Product Name Resistor,cvex Array,0402X4, 22R 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 22R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details