Panasonic Resistor,cvex Array,0402X4, 10K 5% Rohs Compliant Panasonic EXB28V103JX

Description
RESISTOR,CVEX ARRAY,0402X4, 10K 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X4, 10K 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X4, 10K 5% Rohs Compliant Panasonic - 63W2018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 10K 5% Rohs Compliant Panasonic
63W2018
Resistor,cvex Array,0402X4, 10K 5% Rohs Compliant Panasonic 63W2018
RESISTOR,CVEX ARRAY,0402X4, 10K 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 10K 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - EXB28V103JX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
EXB28V103JX
Resistors >> Resistor Networks & Arrays EXB28V103JX
4 ±5% 10kΩ 63mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

4 ±5% 10kΩ 63mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistor, Capacitor Networks
Product Number 63W2018 EXB28V103JX
Product Name Resistor,cvex Array,0402X4, 10K 5% Rohs Compliant Panasonic Resistors >> Resistor Networks & Arrays
Configuration Single Resistor; Chip Array Chip Array; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers