Panasonic Resistor, Aec-Q200, Iso, 100R, 5%, 50V; Resistance Panasonic EXB28V101JX

Description
RESISTOR, AEC-Q200, ISO, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 100R, 5%, 50V; Resistance Panasonic - 12AC1264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 100R, 5%, 50V; Resistance Panasonic
12AC1264
Resistor, Aec-Q200, Iso, 100R, 5%, 50V; Resistance Panasonic 12AC1264
RESISTOR, AEC-Q200, ISO, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,cvex Array,0402X4, 100R 5% Rohs Compliant Panasonic - 63W2016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 100R 5% Rohs Compliant Panasonic
63W2016
Resistor,cvex Array,0402X4, 100R 5% Rohs Compliant Panasonic 63W2016
RESISTOR,CVEX ARRAY,0402X4, 100R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 100R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1264 63W2016
Product Name Resistor, Aec-Q200, Iso, 100R, 5%, 50V; Resistance Panasonic Resistor,cvex Array,0402X4, 100R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 100 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistornetwork 4,7MOHM SIL8 - RKC1/4B4S 4,7MOHM - Karl Kruse GmbH & Co. KG
Specs
Configuration Resistor, Capacitor Network
Mounting / Packaging SIL8
Resistance Range 4.70E6 ohms
View Details