Panasonic Attenuators - EXB24AT4AR3X 4DB EXB24AT4AR3X 4DB

Description
Manufacturer: Panasonic Win Source Part Number: 723482-EXB24AT4AR3X 4DB Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: 0404 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 723482-EXB24AT4AR3X 4DB Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: 0404 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - EXB24AT4AR3X 4DB
723482-EXB24AT4AR3X 4DB
Attenuators - EXB24AT4AR3X 4DB 723482-EXB24AT4AR3X 4DB
Manufacturer: Panasonic Win Source Part Number: 723482-EXB24AT4AR3X 4DB Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: 0404 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 723482-EXB24AT4AR3X 4DB
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Reference case: 0404
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now
Product overview: EXB24AT4AR3X 4DB from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB24AT4AR3X 4DB can be used for catalog matching and distributor lookup.

Product overview: EXB24AT4AR3X 4DB from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB24AT4AR3X 4DB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 723482-EXB24AT4AR3X 4DB 852-EXB24AT4AR3X 4DB
Product Name Attenuators - EXB24AT4AR3X 4DB Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-PAT-4+TR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details