Panasonic Isolated 50V Resistor EXB-V8V472JV

Description
4 Resistor Network 4.7kR 5% Isolated 1206 SM 50V Product overview: EXB-V8V472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V472JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Network 4.7kR 5% Isolated 1206 SM 50V Product overview: EXB-V8V472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V472JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 50V Resistor - 50-EXB-V8V472JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-V8V472JV
Isolated 50V Resistor 50-EXB-V8V472JV
4 Resistor Network 4.7kR 5% Isolated 1206 SM 50V Product overview: EXB-V8V472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V472JV can be used for catalog matching and distributor lookup.

4 Resistor Network 4.7kR 5% Isolated 1206 SM 50V Product overview: EXB-V8V472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V472JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-V8V472JV
918811-EXB-V8V472JV
Resistor Networks, Arrays - EXB-V8V472JV 918811-EXB-V8V472JV
Manufacturer: Panasonic Win Source Part Number: 918811-EXB-V8V472JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y4472DKR, Y4472CT-NDR, EXBV8V472JV, EXBV8V472, Y4472CT, EXB-V8V472J, EXBV8V472J, EXB-V8V472, Y4472TR-NDR, Y4472TR

Manufacturer: Panasonic
Win Source Part Number: 918811-EXB-V8V472JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y4472DKR, Y4472CT-NDR, EXBV8V472JV, EXBV8V472, Y4472CT, EXB-V8V472J, EXBV8V472J, EXB-V8V472, Y4472TR-NDR, Y4472TR

Buy Now Datasheet
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic - 65T9015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic
65T9015
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic 65T9015
RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7858
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7858
RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-V8V472JV 918811-EXB-V8V472JV 65T9015
Product Name Isolated 50V Resistor Resistor Networks, Arrays - EXB-V8V472JV Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details