Panasonic Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402; Resistance Panasonic EXB-V8V331JV

Description
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 0402; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 0402; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402; Resistance Panasonic - 65T9010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402; Resistance Panasonic
65T9010
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402; Resistance Panasonic 65T9010
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 0402; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 0402; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7856
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7856
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 0402, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 0402, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T9010
Product Name Resistor Network, Thick Film, 4, 330 Ohm, 5%, 0402; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 1206; 1206 [3216 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers