RES N/W, ISOLATED, 22R, 5%, 0603; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52W3572 |
| Product Name | Res N/w, Isolated, 22R, 5%, 0603; Resistance Panasonic |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0603; 0606 [1616 Metric] |
| Resistance Range | 22 ohms |
| Tolerance | 5 +/- % |
| Power Rating | 0.0630 watts |