Panasonic Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic EXB-U38824JV

Description
RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic - 05X8238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic
05X8238
Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic 05X8238
RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic - 44X3408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic
44X3408
Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic 44X3408
RESISTOR NETWORK, 4 RESISTOR, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 820KOHM, 5%, SMD; Resistance:820kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8238 44X3408
Product Name Resistor N/w, 4 Res, 820Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 820Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 820000 ohms 820000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details