Panasonic Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic EXB-U38820JV

Description
RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic - 44X3404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic
44X3404
Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic 44X3404
RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 82Ohm, 5%, Smd; Resistance Panasonic - 05X8234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 82Ohm, 5%, Smd; Resistance Panasonic
05X8234
Resistor N/w, 4 Res, 82Ohm, 5%, Smd; Resistance Panasonic 05X8234
RESISTOR N/W, 4 RES, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 82OHM, 5%, SMD; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3404
Product Name Resistor Network, 4 Resistor, 82Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers