Panasonic Resistor N/w, 4 Res, 68Ohm, 5%, Smd; Resistance Panasonic EXB-U38680JV

Description
RESISTOR N/W, 4 RES, 68OHM, 5%, SMD; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 68OHM, 5%, SMD; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 68Ohm, 5%, Smd; Resistance Panasonic - 05X8222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 68Ohm, 5%, Smd; Resistance Panasonic
05X8222
Resistor N/w, 4 Res, 68Ohm, 5%, Smd; Resistance Panasonic 05X8222
RESISTOR N/W, 4 RES, 68OHM, 5%, SMD; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 68OHM, 5%, SMD; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 68Ohm, 5%, Smd; Resistance Panasonic - 44X3398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 68Ohm, 5%, Smd; Resistance Panasonic
44X3398
Resistor Network, 4 Resistor, 68Ohm, 5%, Smd; Resistance Panasonic 44X3398
RESISTOR NETWORK, 4 RESISTOR, 68OHM, 5%, SMD; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 68OHM, 5%, SMD; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8222
Product Name Resistor N/w, 4 Res, 68Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers