Panasonic Resistor N/w, 4 Res, 470Kohm, 5%, Smd; Resistance Panasonic EXB-U38474JV

Description
RESISTOR N/W, 4 RES, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 470Kohm, 5%, Smd; Resistance Panasonic - 05X8202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 470Kohm, 5%, Smd; Resistance Panasonic
05X8202
Resistor N/w, 4 Res, 470Kohm, 5%, Smd; Resistance Panasonic 05X8202
RESISTOR N/W, 4 RES, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic - 44X3391 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic
44X3391
Resistor Network, 4 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic 44X3391
RESISTOR NETWORK, 4 RESISTOR, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 470KOHM, 5%, SMD; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8202 44X3391
Product Name Resistor N/w, 4 Res, 470Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 470Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details