Panasonic Resistor Network, 4 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic EXB-U38333JV

Description
RESISTOR NETWORK, 4 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic - 44X3380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic
44X3380
Resistor Network, 4 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic 44X3380
RESISTOR NETWORK, 4 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 33Kohm, 5%, Smd; Resistance Panasonic - 05X8179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 33Kohm, 5%, Smd; Resistance Panasonic
05X8179
Resistor N/w, 4 Res, 33Kohm, 5%, Smd; Resistance Panasonic 05X8179
RESISTOR N/W, 4 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3380
Product Name Resistor Network, 4 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details