Panasonic Resistor N/w, 4 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic EXB-U382R7JV

Description
RESISTOR N/W, 4 RES, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic - 05X8146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic
05X8146
Resistor N/w, 4 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic 05X8146
RESISTOR N/W, 4 RES, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic - 44X3365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic
44X3365
Resistor Network, 4 Resistor, 2.7Ohm, 5%, Smd; Resistance Panasonic 44X3365
RESISTOR NETWORK, 4 RESISTOR, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 2.7OHM, 5%, SMD; Resistance:2.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8146
Product Name Resistor N/w, 4 Res, 2.7Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details