Panasonic Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic EXB-U38270JV

Description
RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic - 44X3371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic
44X3371
Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic 44X3371
RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 27Ohm, 5%, Smd; Resistance Panasonic - 05X8162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 27Ohm, 5%, Smd; Resistance Panasonic
05X8162
Resistor N/w, 4 Res, 27Ohm, 5%, Smd; Resistance Panasonic 05X8162
RESISTOR N/W, 4 RES, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3371
Product Name Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details