Panasonic Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic EXB-U38224JV

Description
RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic - 44X3370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic
44X3370
Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic 44X3370
RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic - 05X8156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic
05X8156
Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic 05X8156
RESISTOR N/W, 4 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3370 05X8156
Product Name Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers