Panasonic Resistor Network, 4 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic EXB-U381R8JV

Description
RESISTOR NETWORK, 4 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic - 44X3342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic
44X3342
Resistor Network, 4 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic 44X3342
RESISTOR NETWORK, 4 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic - 05X8107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic
05X8107
Resistor N/w, 4 Res, 1.8Ohm, 5%, Smd; Resistance Panasonic 05X8107
RESISTOR N/W, 4 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.8OHM, 5%, SMD; Resistance:1.8ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3342
Product Name Resistor Network, 4 Resistor, 1.8Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details