Panasonic Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic EXB-U38153JV

Description
RESISTOR NETWORK, 4 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 4 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic - 44X3358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic
44X3358
Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic 44X3358
RESISTOR NETWORK, 4 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic - 05X8131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic
05X8131
Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic 05X8131
RESISTOR N/W, 4 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3358
Product Name Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details