Panasonic Resistor N/w, 4 Res, 10Kohm, 5%, Smd; Resistance Panasonic EXB-U38103JV

Description
RESISTOR N/W, 4 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 4 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 10Kohm, 5%, Smd; Resistance Panasonic - 05X8110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 10Kohm, 5%, Smd; Resistance Panasonic
05X8110
Resistor N/w, 4 Res, 10Kohm, 5%, Smd; Resistance Panasonic 05X8110
RESISTOR N/W, 4 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, 4 Resistor, 10Kohm, 5%, Smd; Resistance Panasonic - 44X3347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 10Kohm, 5%, Smd; Resistance Panasonic
44X3347
Resistor Network, 4 Resistor, 10Kohm, 5%, Smd; Resistance Panasonic 44X3347
RESISTOR NETWORK, 4 RESISTOR, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8110
Product Name Resistor N/w, 4 Res, 10Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details