Panasonic Resistor EXB-U34914JV

Description
RES ARRAY 2 RES 910K OHM 0606 Product overview: EXB-U34914JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U34914JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 2 RES 910K OHM 0606 Product overview: EXB-U34914JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U34914JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2 RES 910K OHM 0606 Product overview: EXB-U34914JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U34914JV can be used for catalog matching and distributor lookup.

RES ARRAY 2 RES 910K OHM 0606 Product overview: EXB-U34914JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U34914JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-U34914JV - 1232694-EXB-U34914JV - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-U34914JV
1232694-EXB-U34914JV
Resistor Networks, Arrays - EXB-U34914JV 1232694-EXB-U34914JV
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232694-EXB-U34914JV Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Tolerance: 5 % Height: 500 µm Resistance: 910 kΩ Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 63 mW Width: 1.6 mm Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): EXBU34914JV; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232694-EXB-U34914JV
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Tolerance: 5 %
Height: 500 µm
Resistance: 910 kΩ
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 63 mW
Width: 1.6 mm
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): EXBU34914JV;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
0603X2R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic - 05X8099 - Newark, An Avnet Company
Chicago, IL, United States
0603X2R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic
05X8099
0603X2R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic 05X8099
0603x2R anti-sulfurated resistor array a RoHS Compliant: Yes

0603x2R anti-sulfurated resistor array a RoHS Compliant: Yes

Supplier's Site
0603X2R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic - 45X4006 - Newark, An Avnet Company
Chicago, IL, United States
0603X2R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic
45X4006
0603X2R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic 45X4006
0603x2R anti-sulfurated resistor array a RoHS Compliant: Yes

0603x2R anti-sulfurated resistor array a RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-U34914JV 1232694-EXB-U34914JV 05X8099
Product Name Resistor Resistor Networks, Arrays - EXB-U34914JV 0603X2R Anti-Sulfurated Resistor Array A Rohs Compliant Panasonic
Category / Application Automotive AEC-Q200
Mounting / Packaging 0606, Convex 0603
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details