Panasonic Resistor Network, 2 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic EXB-U34561JV

Description
RESISTOR NETWORK, 2 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic - 44X3323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic
44X3323
Resistor Network, 2 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic 44X3323
RESISTOR NETWORK, 2 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 560 Ohm, 5%, Smd; Resistance Panasonic - 05X8066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 560 Ohm, 5%, Smd; Resistance Panasonic
05X8066
Resistor N/w, 2 Res, 560 Ohm, 5%, Smd; Resistance Panasonic 05X8066
RESISTOR N/W, 2 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3323
Product Name Resistor Network, 2 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers