RESISTOR N/W, 2 RES, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors
RESISTOR NETWORK, 2 RESISTOR, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05X8056 |
| Product Name | Resistor N/w, 2 Res, 47Kohm, 5%, Smd; Resistance Panasonic |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0606 [1616 Metric] |
| Resistance Range | 47000 ohms |
| Tolerance | 5 +/- % |