Panasonic Resistor N/w, 2 Res, 39Ohm, 5%, Smd; Resistance Panasonic EXB-U34390JV

Description
RESISTOR N/W, 2 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 39Ohm, 5%, Smd; Resistance Panasonic - 05X8041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 39Ohm, 5%, Smd; Resistance Panasonic
05X8041
Resistor N/w, 2 Res, 39Ohm, 5%, Smd; Resistance Panasonic 05X8041
RESISTOR N/W, 2 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic - 44X3311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic
44X3311
Resistor Network, 2 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic 44X3311
RESISTOR NETWORK, 2 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8041
Product Name Resistor N/w, 2 Res, 39Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details