Panasonic Resistor N/w, 2 Res, 33Kohm, 5%, Smd; Resistance Panasonic EXB-U34333JV

Description
RESISTOR N/W, 2 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 33Kohm, 5%, Smd; Resistance Panasonic - 05X8034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 33Kohm, 5%, Smd; Resistance Panasonic
05X8034
Resistor N/w, 2 Res, 33Kohm, 5%, Smd; Resistance Panasonic 05X8034
RESISTOR N/W, 2 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic - 44X3309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic
44X3309
Resistor Network, 2 Resistor, 33Kohm, 5%, Smd; Resistance Panasonic 44X3309
RESISTOR NETWORK, 2 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 33KOHM, 5%, SMD; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8034
Product Name Resistor N/w, 2 Res, 33Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers