Panasonic Resistor Network, 2 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic EXB-U34151JV

Description
RESISTOR NETWORK, 2 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic - 44X3285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic
44X3285
Resistor Network, 2 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic 44X3285
RESISTOR NETWORK, 2 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 150 Ohm, 5%, Smd; Resistance Panasonic - 05X7984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 150 Ohm, 5%, Smd; Resistance Panasonic
05X7984
Resistor N/w, 2 Res, 150 Ohm, 5%, Smd; Resistance Panasonic 05X7984
RESISTOR N/W, 2 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3285
Product Name Resistor Network, 2 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers